Pasternack UHF Male to BNC Male Cable 24 Inch Length Using 75 Ohm RG59 Coax, RoHS PE3543LF-24

Description
PE3543LF-24 is a UHF male to BNC male cable using RG59 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2. Our male UHF to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3543LF-24 UHF male to BNC male cable assembly is constructed with RG59 coax.
Datasheet
Description
PE3543LF-24 is a UHF male to BNC male cable using RG59 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2. Our male UHF to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3543LF-24 UHF male to BNC male cable assembly is constructed with RG59 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF Male to BNC Male Cable 24 Inch Length Using 75 Ohm RG59 Coax, RoHS - PE3543LF-24 - Pasternack
Irvine, CA, United States
UHF Male to BNC Male Cable 24 Inch Length Using 75 Ohm RG59 Coax, RoHS
PE3543LF-24
UHF Male to BNC Male Cable 24 Inch Length Using 75 Ohm RG59 Coax, RoHS PE3543LF-24
PE3543LF-24 is a UHF male to BNC male cable using RG59 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2. Our male UHF to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3543LF-24 UHF male to BNC male cable assembly is constructed with RG59 coax.

PE3543LF-24 is a UHF male to BNC male cable using RG59 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2.

Our male UHF to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3543LF-24 UHF male to BNC male cable assembly is constructed with RG59 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3543LF-24
Product Name UHF Male to BNC Male Cable 24 Inch Length Using 75 Ohm RG59 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details