Pasternack Reverse Thread SMA Male to Reverse Thread SMA Male Cable 36 Inch Length Using RG178 Coax PE35361-36

Description
PE35361-36 is a reverse thread SMA male to reverse thread SMA male cable using RG178 coax. This Pasternack reverse thread SMA male to reverse thread SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our reverse thread male SMA to reverse thread male SMA cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE35361-36 SMA reverse thread male to SMA reverse thread male cable assembly is constructed with RG178 coax.
Datasheet
Description
PE35361-36 is a reverse thread SMA male to reverse thread SMA male cable using RG178 coax. This Pasternack reverse thread SMA male to reverse thread SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our reverse thread male SMA to reverse thread male SMA cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE35361-36 SMA reverse thread male to SMA reverse thread male cable assembly is constructed with RG178 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Thread SMA Male to Reverse Thread SMA Male Cable 36 Inch Length Using RG178 Coax - PE35361-36 - Pasternack
Irvine, CA, United States
Reverse Thread SMA Male to Reverse Thread SMA Male Cable 36 Inch Length Using RG178 Coax
PE35361-36
Reverse Thread SMA Male to Reverse Thread SMA Male Cable 36 Inch Length Using RG178 Coax PE35361-36
PE35361-36 is a reverse thread SMA male to reverse thread SMA male cable using RG178 coax. This Pasternack reverse thread SMA male to reverse thread SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our reverse thread male SMA to reverse thread male SMA cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE35361-36 SMA reverse thread male to SMA reverse thread male cable assembly is constructed with RG178 coax.

PE35361-36 is a reverse thread SMA male to reverse thread SMA male cable using RG178 coax. This Pasternack reverse thread SMA male to reverse thread SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2.

Our reverse thread male SMA to reverse thread male SMA cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE35361-36 SMA reverse thread male to SMA reverse thread male cable assembly is constructed with RG178 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE35361-36
Product Name Reverse Thread SMA Male to Reverse Thread SMA Male Cable 36 Inch Length Using RG178 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2081385-2 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 1.97 ft (6 dm)
View Details
3 suppliers
Stability Cables - SF-24-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Between Series Adapter Cables - 2171-NEBC-R3Z12G20-KH-5-N-SBS-RSG17-ET-S1-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
Connector Type RJ-45
View Details