Pasternack MHV Male to MHV Male Cable 48 Inch Length Using 93 Ohm RG62 Coax PE3517LF-48

Description
PE3517LF-48 is a MHV male to MHV male cable using RG62 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3517LF-48 MHV male to MHV male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3517LF-48 is a MHV male to MHV male cable using RG62 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3517LF-48 MHV male to MHV male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV Male to MHV Male Cable 48 Inch Length Using 93 Ohm RG62 Coax - PE3517LF-48 - Pasternack
Irvine, CA, United States
MHV Male to MHV Male Cable 48 Inch Length Using 93 Ohm RG62 Coax
PE3517LF-48
MHV Male to MHV Male Cable 48 Inch Length Using 93 Ohm RG62 Coax PE3517LF-48
PE3517LF-48 is a MHV male to MHV male cable using RG62 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3517LF-48 MHV male to MHV male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.

PE3517LF-48 is a MHV male to MHV male cable using RG62 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2.

Our male MHV to male MHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3517LF-48 MHV male to MHV male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3517LF-48
Product Name MHV Male to MHV Male Cable 48 Inch Length Using 93 Ohm RG62 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details