Pasternack N Male to N Male Cable 12 Inch Length Using 53 Ohm RG55 Coax PE3499LF-12

Description
PE3499LF-12 is a type N male to type N male cable using RG55 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. Our male N type to male N type cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3499LF-12 type N male to type N male cable assembly is constructed with RG55 coax.
Datasheet
Description
PE3499LF-12 is a type N male to type N male cable using RG55 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. Our male N type to male N type cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3499LF-12 type N male to type N male cable assembly is constructed with RG55 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male to N Male Cable 12 Inch Length Using 53 Ohm RG55 Coax - PE3499LF-12 - Pasternack
Irvine, CA, United States
N Male to N Male Cable 12 Inch Length Using 53 Ohm RG55 Coax
PE3499LF-12
N Male to N Male Cable 12 Inch Length Using 53 Ohm RG55 Coax PE3499LF-12
PE3499LF-12 is a type N male to type N male cable using RG55 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. Our male N type to male N type cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3499LF-12 type N male to type N male cable assembly is constructed with RG55 coax.

PE3499LF-12 is a type N male to type N male cable using RG55 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2.

Our male N type to male N type cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3499LF-12 type N male to type N male cable assembly is constructed with RG55 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3499LF-12
Product Name N Male to N Male Cable 12 Inch Length Using 53 Ohm RG55 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 18.0″ - ULC-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details