Pasternack N Male to N Male Cable 36 Inch Length Using 53 Ohm RG55 Coax PE3499-36

Description
PE3499-36 is a N type male to N type male cable using RG55 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. Our male type N to male type N cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3499-36 N type male to N type male cable assembly is constructed with RG55 coax.
Datasheet
Description
PE3499-36 is a N type male to N type male cable using RG55 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. Our male type N to male type N cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3499-36 N type male to N type male cable assembly is constructed with RG55 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male to N Male Cable 36 Inch Length Using 53 Ohm RG55 Coax - PE3499-36 - Pasternack
Irvine, CA, United States
N Male to N Male Cable 36 Inch Length Using 53 Ohm RG55 Coax
PE3499-36
N Male to N Male Cable 36 Inch Length Using 53 Ohm RG55 Coax PE3499-36
PE3499-36 is a N type male to N type male cable using RG55 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. Our male type N to male type N cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3499-36 N type male to N type male cable assembly is constructed with RG55 coax.

PE3499-36 is a N type male to N type male cable using RG55 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2.

Our male type N to male type N cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3499-36 N type male to N type male cable assembly is constructed with RG55 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3499-36
Product Name N Male to N Male Cable 36 Inch Length Using 53 Ohm RG55 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2484052-2 - TE Connectivity
Specs
Application RF
Product Type Mini-FAKRA Jack
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-2300/207-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Stability Cables - SP-1-FF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details