Pasternack MMCX Plug to MMCX Plug Cable 36 Inch Length Using RG188 Coax PE34885-36

Description
PE34885-36 is a MMCX plug to MMCX plug cable using RG188 coax. This Pasternack MMCX plug to MMCX plug cable assembly uses a 50 Ohm MMCX for connector 1 and a 50 Ohm MMCX for connector 2. Our plug MMCX to plug MMCX cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34885-36 MMCX plug to MMCX plug cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE34885-36 is a MMCX plug to MMCX plug cable using RG188 coax. This Pasternack MMCX plug to MMCX plug cable assembly uses a 50 Ohm MMCX for connector 1 and a 50 Ohm MMCX for connector 2. Our plug MMCX to plug MMCX cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34885-36 MMCX plug to MMCX plug cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMCX Plug to MMCX Plug Cable 36 Inch Length Using RG188 Coax - PE34885-36 - Pasternack
Irvine, CA, United States
MMCX Plug to MMCX Plug Cable 36 Inch Length Using RG188 Coax
PE34885-36
MMCX Plug to MMCX Plug Cable 36 Inch Length Using RG188 Coax PE34885-36
PE34885-36 is a MMCX plug to MMCX plug cable using RG188 coax. This Pasternack MMCX plug to MMCX plug cable assembly uses a 50 Ohm MMCX for connector 1 and a 50 Ohm MMCX for connector 2. Our plug MMCX to plug MMCX cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34885-36 MMCX plug to MMCX plug cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.

PE34885-36 is a MMCX plug to MMCX plug cable using RG188 coax. This Pasternack MMCX plug to MMCX plug cable assembly uses a 50 Ohm MMCX for connector 1 and a 50 Ohm MMCX for connector 2.

Our plug MMCX to plug MMCX cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34885-36 MMCX plug to MMCX plug cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34885-36
Product Name MMCX Plug to MMCX Plug Cable 36 Inch Length Using RG188 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2506358-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
Stability Cables - SW-292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBU-M12W5-K-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details