Pasternack N Male to BNC Male Cable 36 Inch Length Using 53 Ohm RG55 Coax PE3477-36

Description
PE3477-36 is a N type male to BNC male cable using RG55 coax. This Pasternack type N male to BNC male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm BNC for connector 2. Our male type N to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3477-36 N type male to BNC male cable assembly is constructed with RG55 coax.
Datasheet
Description
PE3477-36 is a N type male to BNC male cable using RG55 coax. This Pasternack type N male to BNC male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm BNC for connector 2. Our male type N to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3477-36 N type male to BNC male cable assembly is constructed with RG55 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male to BNC Male Cable 36 Inch Length Using 53 Ohm RG55 Coax - PE3477-36 - Pasternack
Irvine, CA, United States
N Male to BNC Male Cable 36 Inch Length Using 53 Ohm RG55 Coax
PE3477-36
N Male to BNC Male Cable 36 Inch Length Using 53 Ohm RG55 Coax PE3477-36
PE3477-36 is a N type male to BNC male cable using RG55 coax. This Pasternack type N male to BNC male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm BNC for connector 2. Our male type N to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3477-36 N type male to BNC male cable assembly is constructed with RG55 coax.

PE3477-36 is a N type male to BNC male cable using RG55 coax. This Pasternack type N male to BNC male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm BNC for connector 2.

Our male type N to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3477-36 N type male to BNC male cable assembly is constructed with RG55 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3477-36
Product Name N Male to BNC Male Cable 36 Inch Length Using 53 Ohm RG55 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details