Pasternack 2.92mm Male to 2.92mm Male Cable 12 Inch Length Using RG402 Coax, RoHS PE34729LF-12

Description
PE34729LF-12 is a 2.92mm male to 2.92mm male cable using RG402 coax. This Pasternack 2.92mm male to 2.92mm male cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 2.92mm for connector 2. Our male 2.92mm to male 2.92mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34729LF-12 2.92mm male to 2.92mm male cable assembly is constructed with RG402 coax.
Datasheet
Description
PE34729LF-12 is a 2.92mm male to 2.92mm male cable using RG402 coax. This Pasternack 2.92mm male to 2.92mm male cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 2.92mm for connector 2. Our male 2.92mm to male 2.92mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34729LF-12 2.92mm male to 2.92mm male cable assembly is constructed with RG402 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Male to 2.92mm Male Cable 12 Inch Length Using RG402 Coax, RoHS - PE34729LF-12 - Pasternack
Irvine, CA, United States
2.92mm Male to 2.92mm Male Cable 12 Inch Length Using RG402 Coax, RoHS
PE34729LF-12
2.92mm Male to 2.92mm Male Cable 12 Inch Length Using RG402 Coax, RoHS PE34729LF-12
PE34729LF-12 is a 2.92mm male to 2.92mm male cable using RG402 coax. This Pasternack 2.92mm male to 2.92mm male cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 2.92mm for connector 2. Our male 2.92mm to male 2.92mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34729LF-12 2.92mm male to 2.92mm male cable assembly is constructed with RG402 coax.

PE34729LF-12 is a 2.92mm male to 2.92mm male cable using RG402 coax. This Pasternack 2.92mm male to 2.92mm male cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 2.92mm for connector 2.

Our male 2.92mm to male 2.92mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34729LF-12 2.92mm male to 2.92mm male cable assembly is constructed with RG402 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34729LF-12
Product Name 2.92mm Male to 2.92mm Male Cable 12 Inch Length Using RG402 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details