Pasternack 3.5mm Male to 3.5mm Female Cable 36 Inch Length Using PE-SR405AL Coax PE34584LF-36

Description
PE34584LF-36 is a 3.5mm male to 3.5mm female cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34584LF-36 3.5mm male to 3.5mm female cable assembly is constructed with PE-SR405AL coax.
Datasheet
Description
PE34584LF-36 is a 3.5mm male to 3.5mm female cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34584LF-36 3.5mm male to 3.5mm female cable assembly is constructed with PE-SR405AL coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Male to 3.5mm Female Cable 36 Inch Length Using PE-SR405AL Coax - PE34584LF-36 - Pasternack
Irvine, CA, United States
3.5mm Male to 3.5mm Female Cable 36 Inch Length Using PE-SR405AL Coax
PE34584LF-36
3.5mm Male to 3.5mm Female Cable 36 Inch Length Using PE-SR405AL Coax PE34584LF-36
PE34584LF-36 is a 3.5mm male to 3.5mm female cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34584LF-36 3.5mm male to 3.5mm female cable assembly is constructed with PE-SR405AL coax.

PE34584LF-36 is a 3.5mm male to 3.5mm female cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2.

Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34584LF-36 3.5mm male to 3.5mm female cable assembly is constructed with PE-SR405AL coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34584LF-36
Product Name 3.5mm Male to 3.5mm Female Cable 36 Inch Length Using PE-SR405AL Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details