Pasternack 3.5mm Male to 3.5mm Male Cable 36 Inch Length Using PE-SR405AL Coax PE34576-36

Description
PE34576-36 is a 3.5mm male to 3.5mm male cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34576-36 3.5mm male to 3.5mm male cable assembly is constructed with PE-SR405AL coax.
Datasheet
Description
PE34576-36 is a 3.5mm male to 3.5mm male cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34576-36 3.5mm male to 3.5mm male cable assembly is constructed with PE-SR405AL coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Male to 3.5mm Male Cable 36 Inch Length Using PE-SR405AL Coax - PE34576-36 - Pasternack
Irvine, CA, United States
3.5mm Male to 3.5mm Male Cable 36 Inch Length Using PE-SR405AL Coax
PE34576-36
3.5mm Male to 3.5mm Male Cable 36 Inch Length Using PE-SR405AL Coax PE34576-36
PE34576-36 is a 3.5mm male to 3.5mm male cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34576-36 3.5mm male to 3.5mm male cable assembly is constructed with PE-SR405AL coax.

PE34576-36 is a 3.5mm male to 3.5mm male cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2.

Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34576-36 3.5mm male to 3.5mm male cable assembly is constructed with PE-SR405AL coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34576-36
Product Name 3.5mm Male to 3.5mm Male Cable 36 Inch Length Using PE-SR405AL Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details