Pasternack 3.5mm Male to 3.5mm Male Cable 6 Inch Length Using RG405 Coax, RoHS PE34574LF-6

Description
PE34574LF-6 is a 3.5mm male to 3.5mm male cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34574LF-6 3.5mm male to 3.5mm male cable assembly is constructed with RG405 coax.
Datasheet
Description
PE34574LF-6 is a 3.5mm male to 3.5mm male cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34574LF-6 3.5mm male to 3.5mm male cable assembly is constructed with RG405 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Male to 3.5mm Male Cable 6 Inch Length Using RG405 Coax, RoHS - PE34574LF-6 - Pasternack
Irvine, CA, United States
3.5mm Male to 3.5mm Male Cable 6 Inch Length Using RG405 Coax, RoHS
PE34574LF-6
3.5mm Male to 3.5mm Male Cable 6 Inch Length Using RG405 Coax, RoHS PE34574LF-6
PE34574LF-6 is a 3.5mm male to 3.5mm male cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34574LF-6 3.5mm male to 3.5mm male cable assembly is constructed with RG405 coax.

PE34574LF-6 is a 3.5mm male to 3.5mm male cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2.

Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34574LF-6 3.5mm male to 3.5mm male cable assembly is constructed with RG405 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34574LF-6
Product Name 3.5mm Male to 3.5mm Male Cable 6 Inch Length Using RG405 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details