Pasternack 3.5mm Male to 3.5mm Male Cable 12 Inch Length Using RG405 Coax, RoHS PE34574LF-12

Description
PE34574LF-12 is a 3.5mm male to 3.5mm male cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34574LF-12 3.5mm male to 3.5mm male cable assembly is constructed with RG405 coax.
Datasheet
Description
PE34574LF-12 is a 3.5mm male to 3.5mm male cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34574LF-12 3.5mm male to 3.5mm male cable assembly is constructed with RG405 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Male to 3.5mm Male Cable 12 Inch Length Using RG405 Coax, RoHS - PE34574LF-12 - Pasternack
Irvine, CA, United States
3.5mm Male to 3.5mm Male Cable 12 Inch Length Using RG405 Coax, RoHS
PE34574LF-12
3.5mm Male to 3.5mm Male Cable 12 Inch Length Using RG405 Coax, RoHS PE34574LF-12
PE34574LF-12 is a 3.5mm male to 3.5mm male cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34574LF-12 3.5mm male to 3.5mm male cable assembly is constructed with RG405 coax.

PE34574LF-12 is a 3.5mm male to 3.5mm male cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2.

Our male 3.5mm to male 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34574LF-12 3.5mm male to 3.5mm male cable assembly is constructed with RG405 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34574LF-12
Product Name 3.5mm Male to 3.5mm Male Cable 12 Inch Length Using RG405 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details