Pasternack TNC Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG179 Coax PE34510-60

Description
PE34510-60 is a TNC male to BNC male cable using RG179 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2. Our male TNC to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE34510-60 TNC male to BNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE34510-60 is a TNC male to BNC male cable using RG179 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2. Our male TNC to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE34510-60 TNC male to BNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG179 Coax - PE34510-60 - Pasternack
Irvine, CA, United States
TNC Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG179 Coax
PE34510-60
TNC Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG179 Coax PE34510-60
PE34510-60 is a TNC male to BNC male cable using RG179 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2. Our male TNC to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE34510-60 TNC male to BNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.

PE34510-60 is a TNC male to BNC male cable using RG179 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2.

Our male TNC to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE34510-60 TNC male to BNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34510-60
Product Name TNC Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG179 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24292-MM24LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details