Pasternack SMB Plug to SMB Jack Bulkhead Cable 60 Inch Length Using RG400 Coax PE34483-60

Description
PE34483-60 is a SMB plug to SMB jack bulkhead cable using RG400 coax. This Pasternack SMB plug to SMB jack bulkhead cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. Our plug SMB to jack SMB bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34483-60 SMB plug to SMB jack bulkhead cable assembly is constructed with RG400 coax.
Datasheet
Description
PE34483-60 is a SMB plug to SMB jack bulkhead cable using RG400 coax. This Pasternack SMB plug to SMB jack bulkhead cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. Our plug SMB to jack SMB bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34483-60 SMB plug to SMB jack bulkhead cable assembly is constructed with RG400 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Plug to SMB Jack Bulkhead Cable 60 Inch Length Using RG400 Coax - PE34483-60 - Pasternack
Irvine, CA, United States
SMB Plug to SMB Jack Bulkhead Cable 60 Inch Length Using RG400 Coax
PE34483-60
SMB Plug to SMB Jack Bulkhead Cable 60 Inch Length Using RG400 Coax PE34483-60
PE34483-60 is a SMB plug to SMB jack bulkhead cable using RG400 coax. This Pasternack SMB plug to SMB jack bulkhead cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. Our plug SMB to jack SMB bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34483-60 SMB plug to SMB jack bulkhead cable assembly is constructed with RG400 coax.

PE34483-60 is a SMB plug to SMB jack bulkhead cable using RG400 coax. This Pasternack SMB plug to SMB jack bulkhead cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2.

Our plug SMB to jack SMB bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34483-60 SMB plug to SMB jack bulkhead cable assembly is constructed with RG400 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34483-60
Product Name SMB Plug to SMB Jack Bulkhead Cable 60 Inch Length Using RG400 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3132-3xxx | Sensor cable, PVC, 4 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers