Pasternack SMA Male to TNC Male Cable 24 Inch Length Using 75 Ohm RG179 Coax PE34255-24

Description
PE34255-24 is a SMA male to TNC male cable using RG179 coax. This Pasternack SMA male to TNC male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm TNC for connector 2. Our male SMA to male TNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE34255-24 SMA male to TNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE34255-24 is a SMA male to TNC male cable using RG179 coax. This Pasternack SMA male to TNC male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm TNC for connector 2. Our male SMA to male TNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE34255-24 SMA male to TNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to TNC Male Cable 24 Inch Length Using 75 Ohm RG179 Coax - PE34255-24 - Pasternack
Irvine, CA, United States
SMA Male to TNC Male Cable 24 Inch Length Using 75 Ohm RG179 Coax
PE34255-24
SMA Male to TNC Male Cable 24 Inch Length Using 75 Ohm RG179 Coax PE34255-24
PE34255-24 is a SMA male to TNC male cable using RG179 coax. This Pasternack SMA male to TNC male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm TNC for connector 2. Our male SMA to male TNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE34255-24 SMA male to TNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.

PE34255-24 is a SMA male to TNC male cable using RG179 coax. This Pasternack SMA male to TNC male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm TNC for connector 2.

Our male SMA to male TNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE34255-24 SMA male to TNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34255-24
Product Name SMA Male to TNC Male Cable 24 Inch Length Using 75 Ohm RG179 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
High Speed I/O Cable Assemblies - 2-2205130-3 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 6.56 ft (20 dm)
View Details
6 suppliers
Stability Cables - SP-292-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBC-A1W3-K-0.3-N-M12G5 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type M12x1 Square design/angled Plug, straight 5-pin
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers