Pasternack SMA Male to N Male Cable 24 Inch Length Using RG214 Coax, RoHS PE3422LF-24

Description
PE3422LF-24 is a SMA male to type N male cable using RG214 coax. This Pasternack SMA male to type N male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. Our male SMA to male type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3422LF-24 SMA male to N type male cable assembly is constructed with RG214 coax.
Datasheet
Description
PE3422LF-24 is a SMA male to type N male cable using RG214 coax. This Pasternack SMA male to type N male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. Our male SMA to male type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3422LF-24 SMA male to N type male cable assembly is constructed with RG214 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to N Male Cable 24 Inch Length Using RG214 Coax, RoHS - PE3422LF-24 - Pasternack
Irvine, CA, United States
SMA Male to N Male Cable 24 Inch Length Using RG214 Coax, RoHS
PE3422LF-24
SMA Male to N Male Cable 24 Inch Length Using RG214 Coax, RoHS PE3422LF-24
PE3422LF-24 is a SMA male to type N male cable using RG214 coax. This Pasternack SMA male to type N male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. Our male SMA to male type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3422LF-24 SMA male to N type male cable assembly is constructed with RG214 coax.

PE3422LF-24 is a SMA male to type N male cable using RG214 coax. This Pasternack SMA male to type N male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2.

Our male SMA to male type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3422LF-24 SMA male to N type male cable assembly is constructed with RG214 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3422LF-24
Product Name SMA Male to N Male Cable 24 Inch Length Using RG214 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details