Pasternack SMA Male to SMA Male Right Angle Cable 6 Inch Length Using PE-020SR Coax, RoHS PE34204LF-6

Description
PE34204LF-6 is a SMA male to SMA male right angle cable using PE-020SR coax. This Pasternack SMA male to SMA male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. SMA to SMA right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male SMA to male SMA right angle cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34204LF-6 SMA male to SMA male right angle cable assembly is constructed with PE-020SR coax.
Datasheet
Description
PE34204LF-6 is a SMA male to SMA male right angle cable using PE-020SR coax. This Pasternack SMA male to SMA male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. SMA to SMA right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male SMA to male SMA right angle cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34204LF-6 SMA male to SMA male right angle cable assembly is constructed with PE-020SR coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to SMA Male Right Angle Cable 6 Inch Length Using PE-020SR Coax, RoHS - PE34204LF-6 - Pasternack
Irvine, CA, United States
SMA Male to SMA Male Right Angle Cable 6 Inch Length Using PE-020SR Coax, RoHS
PE34204LF-6
SMA Male to SMA Male Right Angle Cable 6 Inch Length Using PE-020SR Coax, RoHS PE34204LF-6
PE34204LF-6 is a SMA male to SMA male right angle cable using PE-020SR coax. This Pasternack SMA male to SMA male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. SMA to SMA right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male SMA to male SMA right angle cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34204LF-6 SMA male to SMA male right angle cable assembly is constructed with PE-020SR coax.

PE34204LF-6 is a SMA male to SMA male right angle cable using PE-020SR coax. This Pasternack SMA male to SMA male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. SMA to SMA right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male SMA to male SMA right angle cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34204LF-6 SMA male to SMA male right angle cable assembly is constructed with PE-020SR coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34204LF-6
Product Name SMA Male to SMA Male Right Angle Cable 6 Inch Length Using PE-020SR Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details