Pasternack SMA Male to SMA Male Right Angle Cable 48 Inch Length Using 93 Ohm RG62 Coax PE3411-48

Description
PE3411-48 is a SMA male to SMA male right angle cable using RG62 coax. This Pasternack SMA male to SMA male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. SMA to SMA right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male SMA to male SMA right angle cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3411-48 SMA male to SMA male right angle cable assembly is constructed with RG62 coax.
Datasheet
Description
PE3411-48 is a SMA male to SMA male right angle cable using RG62 coax. This Pasternack SMA male to SMA male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. SMA to SMA right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male SMA to male SMA right angle cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3411-48 SMA male to SMA male right angle cable assembly is constructed with RG62 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to SMA Male Right Angle Cable 48 Inch Length Using 93 Ohm RG62 Coax - PE3411-48 - Pasternack
Irvine, CA, United States
SMA Male to SMA Male Right Angle Cable 48 Inch Length Using 93 Ohm RG62 Coax
PE3411-48
SMA Male to SMA Male Right Angle Cable 48 Inch Length Using 93 Ohm RG62 Coax PE3411-48
PE3411-48 is a SMA male to SMA male right angle cable using RG62 coax. This Pasternack SMA male to SMA male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. SMA to SMA right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male SMA to male SMA right angle cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3411-48 SMA male to SMA male right angle cable assembly is constructed with RG62 coax.

PE3411-48 is a SMA male to SMA male right angle cable using RG62 coax. This Pasternack SMA male to SMA male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. SMA to SMA right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male SMA to male SMA right angle cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3411-48 SMA male to SMA male right angle cable assembly is constructed with RG62 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3411-48
Product Name SMA Male to SMA Male Right Angle Cable 48 Inch Length Using 93 Ohm RG62 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1337772-3 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SP-24-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBC-R3G4-ES-1-S-R3G4-ET - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications IEC; IEC 60603-7-3
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers