Pasternack BNC Male to BNC Female Cable 36 Inch Length Using 93 Ohm RG62 Coax PE3368LF-36

Description
PE3368LF-36 is a BNC male to BNC female cable using RG62 coax. This Pasternack BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3368LF-36 BNC male to BNC female cable assembly is constructed with RG62 coax.
Datasheet
Description
PE3368LF-36 is a BNC male to BNC female cable using RG62 coax. This Pasternack BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3368LF-36 BNC male to BNC female cable assembly is constructed with RG62 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to BNC Female Cable 36 Inch Length Using 93 Ohm RG62 Coax - PE3368LF-36 - Pasternack
Irvine, CA, United States
BNC Male to BNC Female Cable 36 Inch Length Using 93 Ohm RG62 Coax
PE3368LF-36
BNC Male to BNC Female Cable 36 Inch Length Using 93 Ohm RG62 Coax PE3368LF-36
PE3368LF-36 is a BNC male to BNC female cable using RG62 coax. This Pasternack BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3368LF-36 BNC male to BNC female cable assembly is constructed with RG62 coax.

PE3368LF-36 is a BNC male to BNC female cable using RG62 coax. This Pasternack BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2.

Our male BNC to female BNC cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3368LF-36 BNC male to BNC female cable assembly is constructed with RG62 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3368LF-36
Product Name BNC Male to BNC Female Cable 36 Inch Length Using 93 Ohm RG62 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details