Pasternack SMB Plug Right Angle to SMB Plug Right Angle Cable 36 Inch Length Using RG142 Coax, RoHS PE33656LF-36

Description
PE33656LF-36 is a SMB plug right angle to SMB plug right angle cable using RG142 coax. This Pasternack SMB plug right angle to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB right angle to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug SMB right angle to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33656LF-36 SMB plug right angle to SMB plug right angle cable assembly is constructed with RG142 coax.
Datasheet
Description
PE33656LF-36 is a SMB plug right angle to SMB plug right angle cable using RG142 coax. This Pasternack SMB plug right angle to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB right angle to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug SMB right angle to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33656LF-36 SMB plug right angle to SMB plug right angle cable assembly is constructed with RG142 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Plug Right Angle to SMB Plug Right Angle Cable 36 Inch Length Using RG142 Coax, RoHS - PE33656LF-36 - Pasternack
Irvine, CA, United States
SMB Plug Right Angle to SMB Plug Right Angle Cable 36 Inch Length Using RG142 Coax, RoHS
PE33656LF-36
SMB Plug Right Angle to SMB Plug Right Angle Cable 36 Inch Length Using RG142 Coax, RoHS PE33656LF-36
PE33656LF-36 is a SMB plug right angle to SMB plug right angle cable using RG142 coax. This Pasternack SMB plug right angle to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB right angle to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug SMB right angle to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33656LF-36 SMB plug right angle to SMB plug right angle cable assembly is constructed with RG142 coax.

PE33656LF-36 is a SMB plug right angle to SMB plug right angle cable using RG142 coax. This Pasternack SMB plug right angle to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB right angle to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our plug SMB right angle to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33656LF-36 SMB plug right angle to SMB plug right angle cable assembly is constructed with RG142 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE33656LF-36
Product Name SMB Plug Right Angle to SMB Plug Right Angle Cable 36 Inch Length Using RG142 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1337773-1 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 0.8202 ft (2.5 dm)
View Details
3 suppliers
Stability Cables - SP-292-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-F1W31-XC-0.5-F1N-DF1W31 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Connection diagram F1
Rated Temperature -20 to 75 C (-4 to 167 F)
View Details