Pasternack BNC Male to BNC Male Cable 36 Inch Length Using 95 Ohm RG180 Coax PE33574-36

Description
PE33574-36 is a BNC male to BNC male cable using RG180 coax. This Pasternack BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to male BNC cable assembly uses a flexible cable type that is 95 Ohm. Pasternack PE33574-36 BNC male to BNC male cable assembly is constructed with RG180 coax.
Datasheet
Description
PE33574-36 is a BNC male to BNC male cable using RG180 coax. This Pasternack BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to male BNC cable assembly uses a flexible cable type that is 95 Ohm. Pasternack PE33574-36 BNC male to BNC male cable assembly is constructed with RG180 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to BNC Male Cable 36 Inch Length Using 95 Ohm RG180 Coax - PE33574-36 - Pasternack
Irvine, CA, United States
BNC Male to BNC Male Cable 36 Inch Length Using 95 Ohm RG180 Coax
PE33574-36
BNC Male to BNC Male Cable 36 Inch Length Using 95 Ohm RG180 Coax PE33574-36
PE33574-36 is a BNC male to BNC male cable using RG180 coax. This Pasternack BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to male BNC cable assembly uses a flexible cable type that is 95 Ohm. Pasternack PE33574-36 BNC male to BNC male cable assembly is constructed with RG180 coax.

PE33574-36 is a BNC male to BNC male cable using RG180 coax. This Pasternack BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2.

Our male BNC to male BNC cable assembly uses a flexible cable type that is 95 Ohm. Pasternack PE33574-36 BNC male to BNC male cable assembly is constructed with RG180 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE33574-36
Product Name BNC Male to BNC Male Cable 36 Inch Length Using 95 Ohm RG180 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details