Pasternack BNC Male to Hook Cable 36 Inch Length Using 75 Ohm RG59 Coax PE33563-36

Description
Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 36 Inch Length Using 75 Ohm RG59 Coax
Datasheet
Description
Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 36 Inch Length Using 75 Ohm RG59 Coax
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to Hook Cable 36 Inch Length Using 75 Ohm RG59 Coax - PE33563-36 - Pasternack
Irvine, CA, United States
BNC Male to Hook Cable 36 Inch Length Using 75 Ohm RG59 Coax
PE33563-36
BNC Male to Hook Cable 36 Inch Length Using 75 Ohm RG59 Coax PE33563-36
Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 36 Inch Length Using 75 Ohm RG59 Coax

Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 36 Inch Length Using 75 Ohm RG59 Coax

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE33563-36
Product Name BNC Male to Hook Cable 36 Inch Length Using 75 Ohm RG59 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details