Pasternack BNC Male to Hook Cable 12 Inch Length Using 75 Ohm RG59 Coax PE33563-12

Description
Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 12 Inch Length Using 75 Ohm RG59 Coax
Datasheet
Description
Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 12 Inch Length Using 75 Ohm RG59 Coax
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to Hook Cable 12 Inch Length Using 75 Ohm RG59 Coax - PE33563-12 - Pasternack
Irvine, CA, United States
BNC Male to Hook Cable 12 Inch Length Using 75 Ohm RG59 Coax
PE33563-12
BNC Male to Hook Cable 12 Inch Length Using 75 Ohm RG59 Coax PE33563-12
Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 12 Inch Length Using 75 Ohm RG59 Coax

Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 12 Inch Length Using 75 Ohm RG59 Coax

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE33563-12
Product Name BNC Male to Hook Cable 12 Inch Length Using 75 Ohm RG59 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details