Pasternack 75 Ohm BNC Male to 75 Ohm BNC Male Right Angle Cable 12 Inch Length Using 75 Ohm RG179 Coax PE33412-12

Description
PE33412-12 is a BNC male to BNC male right angle cable using RG179 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33412-12 BNC male to BNC male right angle cable assembly is constructed with RG179 coax.
Datasheet
Description
PE33412-12 is a BNC male to BNC male right angle cable using RG179 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33412-12 BNC male to BNC male right angle cable assembly is constructed with RG179 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Male to 75 Ohm BNC Male Right Angle Cable 12 Inch Length Using 75 Ohm RG179 Coax - PE33412-12 - Pasternack
Irvine, CA, United States
75 Ohm BNC Male to 75 Ohm BNC Male Right Angle Cable 12 Inch Length Using 75 Ohm RG179 Coax
PE33412-12
75 Ohm BNC Male to 75 Ohm BNC Male Right Angle Cable 12 Inch Length Using 75 Ohm RG179 Coax PE33412-12
PE33412-12 is a BNC male to BNC male right angle cable using RG179 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33412-12 BNC male to BNC male right angle cable assembly is constructed with RG179 coax.

PE33412-12 is a BNC male to BNC male right angle cable using RG179 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33412-12 BNC male to BNC male right angle cable assembly is constructed with RG179 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE33412-12
Product Name 75 Ohm BNC Male to 75 Ohm BNC Male Right Angle Cable 12 Inch Length Using 75 Ohm RG179 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
RF Cable Assemblies - 2479975-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
Stability Cables - SP-35SMA-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-T1G8-E-5-Q7N-LE8-1 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details