Pasternack SMA Male to SMA Male Cable 24 Inch Length Using 95 Ohm RG180 Coax PE3245-24

Description
PE3245-24 is a SMA male to SMA male cable using RG180 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 95 Ohm. Pasternack PE3245-24 SMA male to SMA male cable assembly is constructed with RG180 coax.
Datasheet
Description
PE3245-24 is a SMA male to SMA male cable using RG180 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 95 Ohm. Pasternack PE3245-24 SMA male to SMA male cable assembly is constructed with RG180 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to SMA Male Cable 24 Inch Length Using 95 Ohm RG180 Coax - PE3245-24 - Pasternack
Irvine, CA, United States
SMA Male to SMA Male Cable 24 Inch Length Using 95 Ohm RG180 Coax
PE3245-24
SMA Male to SMA Male Cable 24 Inch Length Using 95 Ohm RG180 Coax PE3245-24
PE3245-24 is a SMA male to SMA male cable using RG180 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 95 Ohm. Pasternack PE3245-24 SMA male to SMA male cable assembly is constructed with RG180 coax.

PE3245-24 is a SMA male to SMA male cable using RG180 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2.

Our male SMA to male SMA cable assembly uses a flexible cable type that is 95 Ohm. Pasternack PE3245-24 SMA male to SMA male cable assembly is constructed with RG180 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3245-24
Product Name SMA Male to SMA Male Cable 24 Inch Length Using 95 Ohm RG180 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details