Pasternack SMA Male to 7/16 DIN Male Cable 24 Inch Length Using RG142 Coax, RoHS PE3224LF-24

Description
PE3224LF-24 is a SMA male to 7/16 DIN male cable using RG142 coax. This Pasternack SMA male to 7/16 DIN male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 7/16 DIN for connector 2. Our male SMA to male 7/16 DIN cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3224LF-24 SMA male to 7/16 DIN male cable assembly is constructed with RG142 coax.
Datasheet
Description
PE3224LF-24 is a SMA male to 7/16 DIN male cable using RG142 coax. This Pasternack SMA male to 7/16 DIN male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 7/16 DIN for connector 2. Our male SMA to male 7/16 DIN cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3224LF-24 SMA male to 7/16 DIN male cable assembly is constructed with RG142 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to 7/16 DIN Male Cable 24 Inch Length Using RG142 Coax, RoHS - PE3224LF-24 - Pasternack
Irvine, CA, United States
SMA Male to 7/16 DIN Male Cable 24 Inch Length Using RG142 Coax, RoHS
PE3224LF-24
SMA Male to 7/16 DIN Male Cable 24 Inch Length Using RG142 Coax, RoHS PE3224LF-24
PE3224LF-24 is a SMA male to 7/16 DIN male cable using RG142 coax. This Pasternack SMA male to 7/16 DIN male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 7/16 DIN for connector 2. Our male SMA to male 7/16 DIN cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3224LF-24 SMA male to 7/16 DIN male cable assembly is constructed with RG142 coax.

PE3224LF-24 is a SMA male to 7/16 DIN male cable using RG142 coax. This Pasternack SMA male to 7/16 DIN male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 7/16 DIN for connector 2.

Our male SMA to male 7/16 DIN cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3224LF-24 SMA male to 7/16 DIN male cable assembly is constructed with RG142 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3224LF-24
Product Name SMA Male to 7/16 DIN Male Cable 24 Inch Length Using RG142 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details