Pasternack BNC Male to BNC Male Right Angle Cable 24 Inch Length Using RG400 Coax PE3116-24

Description
PE3116-24 is a BNC male to BNC male right angle cable using RG400 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3116-24 BNC male to BNC male right angle cable assembly is constructed with RG400 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3116-24 is a BNC male to BNC male right angle cable using RG400 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3116-24 BNC male to BNC male right angle cable assembly is constructed with RG400 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to BNC Male Right Angle Cable 24 Inch Length Using RG400 Coax - PE3116-24 - Pasternack
Irvine, CA, United States
BNC Male to BNC Male Right Angle Cable 24 Inch Length Using RG400 Coax
PE3116-24
BNC Male to BNC Male Right Angle Cable 24 Inch Length Using RG400 Coax PE3116-24
PE3116-24 is a BNC male to BNC male right angle cable using RG400 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3116-24 BNC male to BNC male right angle cable assembly is constructed with RG400 coax and the maximum VSWR is 1.4:1.

PE3116-24 is a BNC male to BNC male right angle cable using RG400 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3116-24 BNC male to BNC male right angle cable assembly is constructed with RG400 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3116-24
Product Name BNC Male to BNC Male Right Angle Cable 24 Inch Length Using RG400 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Female cordset - E18051 - ifm efector inc.
ifm efector inc.
Specs
Cable Length 49.21 ft (150 dm)
Gender Male-Male
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 350mm, Latches - G125-MC12605L4-0350F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - KV-M12-M12-1,5 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
3 suppliers