Pasternack RF Directional Coupler PE2CP1145

Description
RF Directional Coupler General Purpose 1.4GHz ~ 2.5GHz 3dB 50W Module, SMA Connectors
Datasheet
Description
RF Directional Coupler General Purpose 1.4GHz ~ 2.5GHz 3dB 50W Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP1145 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1145
RF Directional Coupler PE2CP1145
RF Directional Coupler General Purpose 1.4GHz ~ 2.5GHz 3dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 1.4GHz ~ 2.5GHz 3dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number PE2CP1145
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5655550 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
ULTRA101540010 - ULTRA101540010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
12.7 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - TCD-13-122-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers