Pasternack RF Directional Coupler PE2CP1127-20

Description
RF Directional Coupler 5G, GSM, LTE 1GHz ~ 67GHz 20dB 20W Module
Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 1GHz ~ 67GHz 20dB 20W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP1127-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1127-20
RF Directional Coupler PE2CP1127-20
RF Directional Coupler 5G, GSM, LTE 1GHz ~ 67GHz 20dB 20W Module

RF Directional Coupler 5G, GSM, LTE 1GHz ~ 67GHz 20dB 20W Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1127-20
RF and Wireless - RF Directional Coupler PE2CP1127-20
CPLR 20DB1.85MM 1-67GHZ 20W

CPLR 20DB1.85MM 1-67GHZ 20W

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number PE2CP1127-20 PE2CP1127-20
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-5700-5900-30-S - kTB Solutions
Specs
Frequency Range 5700.00 to 5900.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details