Pasternack RF and Wireless - RF Directional Coupler PE2CP1045

Description
90D PCB HYB CPL 0.8-1.6GHZ 200W
Datasheet
Description
90D PCB HYB CPL 0.8-1.6GHZ 200W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1045
RF and Wireless - RF Directional Coupler PE2CP1045
90D PCB HYB CPL 0.8-1.6GHZ 200W

90D PCB HYB CPL 0.8-1.6GHZ 200W

Supplier's Site
RF Directional Coupler - PE2CP1045 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1045
RF Directional Coupler PE2CP1045
RF Directional Coupler General Purpose 800MHz ~ 1.6GHz 200W Module

RF Directional Coupler General Purpose 800MHz ~ 1.6GHz 200W Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number PE2CP1045 PE2CP1045
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-3200-4000-30-S - kTB Solutions
Specs
Frequency Range 3200.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
13 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - TCD-13-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details
Directional Couplers - CSM-23-6G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details