Pasternack RF and Wireless - RF Directional Coupler PE2CP1000

Description
Dual Directional 50 dB N Coupler
Description
Dual Directional 50 dB N Coupler

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1000
RF and Wireless - RF Directional Coupler PE2CP1000
Dual Directional 50 dB N Coupler

Dual Directional 50 dB N Coupler

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2CP1000
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o56100250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details
Directional Couplers - WMC-0.5-20-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 20000.00 MHz
View Details
90° Hybrid Coupler 3010124-Q-1006 - 3010124-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details