Pasternack RF Directional Coupler PE2CP003-20

Description
RF Directional Coupler General Purpose 500MHz ~ 2GHz 20dB 50W Module, SMA Connectors
Datasheet
Description
RF Directional Coupler General Purpose 500MHz ~ 2GHz 20dB 50W Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP003-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP003-20
RF Directional Coupler PE2CP003-20
RF Directional Coupler General Purpose 500MHz ~ 2GHz 20dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 500MHz ~ 2GHz 20dB 50W Module, SMA Connectors

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP003-20
RF and Wireless - RF Directional Coupler PE2CP003-20
CPLR 20DBSMA 500MHZ-2GHZ 50W

CPLR 20DBSMA 500MHZ-2GHZ 50W

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number PE2CP003-20 PE2CP003-20
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o5655550 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
Directional Couplers - WMC-2-8-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 8000.00 MHz
View Details
16.3 dB SMT Directional Coupler, 5 - 1500 MHz, 75Ω - DBTC-16-5-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers