Pasternack RF and Wireless - RF Directional Coupler PE2220-20

Description
Dual Directional 20 dB SMA Coupl
Description
Dual Directional 20 dB SMA Coupl

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2220-20
RF and Wireless - RF Directional Coupler PE2220-20
Dual Directional 20 dB SMA Coupl

Dual Directional 20 dB SMA Coupl

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2220-20
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-10-12.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 11450.00 to 12750.00 MHz
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Directional Couplers 184030 - 184030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-100-110-10-10-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 100.00 to 110.00 MHz
Power 10.00 watts
View Details