Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF COUPLERS
PASTERNACK
PE2219-20 -- RF AND WIRELESS - RF DIRECTIONAL COUPLER
Pasternack
RF and Wireless - RF Directional Coupler
PE2219-20
Description
Dual Directional 20 dB SMA Coupl
Description
Dual Directional 20 dB SMA Coupl
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2219-20
RF and Wireless - RF Directional Coupler
PE2219-20
Dual Directional 20 dB SMA Coupl
Dual Directional 20 dB SMA Coupl
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Couplers
Product Number
PE2219-20
Product Name
RF and Wireless - RF Directional Coupler
RF Coupler Type
Uni-Directional
Unlock Full Specs
to access all available technical data
Similar Products
KRYTAR, Inc.
3 dB 90 Degree Hybrid Couplers 3100400K
3100400K
Specs
RF Coupler Type
Uni-Directional
Frequency Range
10000.00 to 40000.00 MHz
Insertion Loss
2.00 dB
View Details
Micross Components, Inc.
Box Couplers
BC8010
View Details
Chengdu Filter Technology Co., Ltd.
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts
HRT-DQ(2000/18000)-20S
Specs
RF Coupler Type
Uni-Directional
Frequency Range
2000.00 to 18000.00 MHz
Power
50.00 watts
View Details
5o.com
Directional Coupler
5o5533150
Specs
RF Coupler Type
Uni-Directional
Frequency Range
8000.00 to 18000.00 MHz
Power
50.00 watts
View Details