Pasternack RF and Wireless - RF Directional Coupler PE2215-20

Description
Directional 20 dB SMA Coupler Fr
Description
Directional 20 dB SMA Coupler Fr

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2215-20
RF and Wireless - RF Directional Coupler PE2215-20
Directional 20 dB SMA Coupler Fr

Directional 20 dB SMA Coupler Fr

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2215-20
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Dual Directional and Multi-Channel Couplers - WMHPDDC-1-2-40dB-NS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 MHz
View Details
3 dB 180 Degree Hybrid Couplers 4030320K - 4030320K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 32000.00 MHz
Insertion Loss 3.50 dB
View Details
Directional Couplers - CSM-20-1.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details