Pasternack RF and Wireless - RF Directional Coupler PE2203-30

Description
Directional 30 dB SMA Coupler Fr
Description
Directional 30 dB SMA Coupler Fr

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2203-30
RF and Wireless - RF Directional Coupler PE2203-30
Directional 30 dB SMA Coupler Fr

Directional 30 dB SMA Coupler Fr

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2203-30
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

CBR17-0026, HIGH DIRECTIVITY BRIDGE COUPLER - CBR17-0026 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.20 to 26000.00 MHz
View Details
Directional Couplers 184020K - 184020K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-6-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 6000.00 to 18000.00 MHz
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 40GHz Rated at 30 Watts - HRT-HC(2000/40000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 30.00 watts
View Details