Pasternack RF and Wireless - RF Directional Coupler PE2202-6

Description
Directional 6 dB SMA Coupler Fro
Description
Directional 6 dB SMA Coupler Fro

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2202-6
RF and Wireless - RF Directional Coupler PE2202-6
Directional 6 dB SMA Coupler Fro

Directional 6 dB SMA Coupler Fro

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2202-6
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

CE20-0R620T, Elite 0.6 - 20 GHz Directional Coupler - CE20-0R620T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 600.00 to 20000.00 MHz
View Details
3 dB 180 Degree Hybrid Couplers 400407125 - 400407125 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Insertion Loss 2.90 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-1-2-50dB-DS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 MHz
View Details
50 ohms 20dB SMA-Female Directional Coupler From 6GHz to 18GHz Rated at 50 Watts - HRT-DQ(6000/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 50.00 watts
View Details