Passive Plus, Inc. Trimmers, Variable Capacitors PPZC80003

Description
8-80PF, 9.5MM TOP/BOTTOM ADJUST,
Request a Quote Datasheet
Description
8-80PF, 9.5MM TOP/BOTTOM ADJUST,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 4363-PPZC80003-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
4363-PPZC80003-ND
Trimmers, Variable Capacitors 4363-PPZC80003-ND
8-80PF, 9.5MM TOP/BOTTOM ADJUST,

8-80PF, 9.5MM TOP/BOTTOM ADJUST,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 4363-PPZC80003-ND
Product Name Trimmers, Variable Capacitors
Applications General Purpose
Capacitance Type Variable
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details