3.528PF,1250V NONMAG PTFE TUBULA
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 4363-PPI-63-1002-00030-600-ND |
| Product Name | Trimmers, Variable Capacitors |
| Applications | General Purpose |
| Capacitance Type | Variable |
| Operating Temperature | -65 to 125 C (-85 to 257 F) |
| Electrostatic Capacitors | Polytetrafluoroethylene (PTFE) |