Passive Plus, Inc. Ceramic Capacitors 2225P271GP252X

Description
.220 X.250 270 PF 2% 2500 VOLTS
Request a Quote Datasheet
Description
.220 X.250 270 PF 2% 2500 VOLTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-2225P271GP252XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-2225P271GP252XCT-ND
Ceramic Capacitors 4363-2225P271GP252XCT-ND
.220 X.250 270 PF 2% 2500 VOLTS

.220 X.250 270 PF 2% 2500 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-2225P271GP252XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-2225P271GP252XTR-ND
Ceramic Capacitors 4363-2225P271GP252XTR-ND
.220 X.250 270 PF 2% 2500 VOLTS

.220 X.250 270 PF 2% 2500 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-2225P271GP252XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-2225P271GP252XDKR-ND
Ceramic Capacitors 4363-2225P271GP252XDKR-ND
.220 X.250 270 PF 2% 2500 VOLTS

.220 X.250 270 PF 2% 2500 VOLTS

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-2225P271GP252XCT-ND 4363-2225P271GP252XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details