Passive Plus, Inc. Ceramic Capacitors 1111X103KP500X

Description
CAP CER 10000PF 50V X7R 1111
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X7R 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111X103KP500XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X103KP500XCT-ND
Ceramic Capacitors 4363-1111X103KP500XCT-ND
CAP CER 10000PF 50V X7R 1111

CAP CER 10000PF 50V X7R 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111X103KP500XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X103KP500XDKR-ND
Ceramic Capacitors 4363-1111X103KP500XDKR-ND
CAP CER 10000PF 50V X7R 1111

CAP CER 10000PF 50V X7R 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111X103KP500XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X103KP500XTR-ND
Ceramic Capacitors 4363-1111X103KP500XTR-ND
CAP CER 10000PF 50V X7R 1111

CAP CER 10000PF 50V X7R 1111

Buy Now Datasheet
Ceramic Capacitors - 1111X103KP500X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111X103KP500X
Ceramic Capacitors 1111X103KP500X
.110 X.110 10000 PF 10% 50 VOLT,

.110 X.110 10000 PF 10% 50 VOLT,

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111X103KP500XCT-ND 4363-1111X103KP500XDKR-ND 1111X103KP500X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers