Passive Plus, Inc. Ceramic Capacitors 1111P750JW501X

Description
CAP CER 75PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 75PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P750JW501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P750JW501XDKR-ND
Ceramic Capacitors 4363-1111P750JW501XDKR-ND
CAP CER 75PF 500V P90 1111

CAP CER 75PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P750JW501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P750JW501XTR-ND
Ceramic Capacitors 4363-1111P750JW501XTR-ND
CAP CER 75PF 500V P90 1111

CAP CER 75PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P750JW501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P750JW501XCT-ND
Ceramic Capacitors 4363-1111P750JW501XCT-ND
CAP CER 75PF 500V P90 1111

CAP CER 75PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P750JW501X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P750JW501X
Ceramic Capacitors 1111P750JW501X
.110 X.110 75 PF 5% 500 VOLTS SU

.110 X.110 75 PF 5% 500 VOLTS SU

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P750JW501XDKR-ND 4363-1111P750JW501XTR-ND 1111P750JW501X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers