Passive Plus, Inc. Ceramic Capacitors 1111P680FW501X

Description
CAP CER 68PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 68PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P680FW501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P680FW501XDKR-ND
Ceramic Capacitors 4363-1111P680FW501XDKR-ND
CAP CER 68PF 500V P90 1111

CAP CER 68PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P680FW501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P680FW501XCT-ND
Ceramic Capacitors 4363-1111P680FW501XCT-ND
CAP CER 68PF 500V P90 1111

CAP CER 68PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P680FW501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P680FW501XTR-ND
Ceramic Capacitors 4363-1111P680FW501XTR-ND
CAP CER 68PF 500V P90 1111

CAP CER 68PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P680FW501X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P680FW501X
Ceramic Capacitors 1111P680FW501X
.110 X.110 68 PF 1% 500 VOLTS SU

.110 X.110 68 PF 1% 500 VOLTS SU

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P680FW501XDKR-ND 4363-1111P680FW501XCT-ND 1111P680FW501X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1572-1023-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details