Passive Plus, Inc. Ceramic Capacitors 1111P471JW201X

Description
CAP CER 470PF 200V P90 1111
Request a Quote Datasheet
Description
CAP CER 470PF 200V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P471JW201XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P471JW201XCT-ND
Ceramic Capacitors 4363-1111P471JW201XCT-ND
CAP CER 470PF 200V P90 1111

CAP CER 470PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P471JW201XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P471JW201XDKR-ND
Ceramic Capacitors 4363-1111P471JW201XDKR-ND
CAP CER 470PF 200V P90 1111

CAP CER 470PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P471JW201XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P471JW201XTR-ND
Ceramic Capacitors 4363-1111P471JW201XTR-ND
CAP CER 470PF 200V P90 1111

CAP CER 470PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P471JW201X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P471JW201X
Ceramic Capacitors 1111P471JW201X
.110 X.110 470 PF 5% 200 VOLTS S

.110 X.110 470 PF 5% 200 VOLTS S

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P471JW201XCT-ND 4363-1111P471JW201XDKR-ND 1111P471JW201X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details