Passive Plus, Inc. Ceramic Capacitors 1111P270FP501X

Description
CAP CER 27PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 27PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P270FP501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P270FP501XCT-ND
Ceramic Capacitors 4363-1111P270FP501XCT-ND
CAP CER 27PF 500V P90 1111

CAP CER 27PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P270FP501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P270FP501XTR-ND
Ceramic Capacitors 4363-1111P270FP501XTR-ND
CAP CER 27PF 500V P90 1111

CAP CER 27PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P270FP501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P270FP501XDKR-ND
Ceramic Capacitors 4363-1111P270FP501XDKR-ND
CAP CER 27PF 500V P90 1111

CAP CER 27PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P270FP501X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P270FP501X
Ceramic Capacitors 1111P270FP501X
.110 X.110 27 PF 1% 500 VOLTS NO

.110 X.110 27 PF 1% 500 VOLTS NO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P270FP501XCT-ND 4363-1111P270FP501XDKR-ND 1111P270FP501X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C11AH2R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details