Passive Plus, Inc. Ceramic Capacitors 1111P151JW301X

Description
CAP CER 150PF 300V P90 1111
Request a Quote Datasheet
Description
CAP CER 150PF 300V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P151JW301XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P151JW301XTR-ND
Ceramic Capacitors 4363-1111P151JW301XTR-ND
CAP CER 150PF 300V P90 1111

CAP CER 150PF 300V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P151JW301XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P151JW301XDKR-ND
Ceramic Capacitors 4363-1111P151JW301XDKR-ND
CAP CER 150PF 300V P90 1111

CAP CER 150PF 300V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P151JW301XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P151JW301XCT-ND
Ceramic Capacitors 4363-1111P151JW301XCT-ND
CAP CER 150PF 300V P90 1111

CAP CER 150PF 300V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P151JW301X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P151JW301X
Ceramic Capacitors 1111P151JW301X
.110 X.110 150 PF 5% 300 VOLTS S

.110 X.110 150 PF 5% 300 VOLTS S

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P151JW301XTR-ND 4363-1111P151JW301XDKR-ND 1111P151JW301X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers