Passive Plus, Inc. Ceramic Capacitors 1111P102JP500X

Description
CAP CER 1000PF 50V P90 1111
Request a Quote Datasheet
Description
CAP CER 1000PF 50V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P102JP500XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P102JP500XCT-ND
Ceramic Capacitors 4363-1111P102JP500XCT-ND
CAP CER 1000PF 50V P90 1111

CAP CER 1000PF 50V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P102JP500XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P102JP500XDKR-ND
Ceramic Capacitors 4363-1111P102JP500XDKR-ND
CAP CER 1000PF 50V P90 1111

CAP CER 1000PF 50V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P102JP500XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P102JP500XTR-ND
Ceramic Capacitors 4363-1111P102JP500XTR-ND
CAP CER 1000PF 50V P90 1111

CAP CER 1000PF 50V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P102JP500X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P102JP500X
Ceramic Capacitors 1111P102JP500X
.110 X.110 1000 PF 5% 50 VOLTS N

.110 X.110 1000 PF 5% 50 VOLTS N

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P102JP500XCT-ND 4363-1111P102JP500XDKR-ND 1111P102JP500X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers