Passive Plus, Inc. Ceramic Capacitors 1111P101FP501X

Description
CAP CER 100PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 100PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P101FP501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P101FP501XTR-ND
Ceramic Capacitors 4363-1111P101FP501XTR-ND
CAP CER 100PF 500V P90 1111

CAP CER 100PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P101FP501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P101FP501XDKR-ND
Ceramic Capacitors 4363-1111P101FP501XDKR-ND
CAP CER 100PF 500V P90 1111

CAP CER 100PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P101FP501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P101FP501XCT-ND
Ceramic Capacitors 4363-1111P101FP501XCT-ND
CAP CER 100PF 500V P90 1111

CAP CER 100PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P101FP501X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P101FP501X
Ceramic Capacitors 1111P101FP501X
.110 X.110 100 PF 1% 500 VOLTS N

.110 X.110 100 PF 1% 500 VOLTS N

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P101FP501XTR-ND 4363-1111P101FP501XDKR-ND 1111P101FP501X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details