Passive Plus, Inc. Ceramic Capacitors 1111N561JW101X

Description
CAP CER 560PF 100V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 560PF 100V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111N561JW101XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N561JW101XDKR-ND
Ceramic Capacitors 4363-1111N561JW101XDKR-ND
CAP CER 560PF 100V C0G/NP0 1111

CAP CER 560PF 100V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111N561JW101XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N561JW101XCT-ND
Ceramic Capacitors 4363-1111N561JW101XCT-ND
CAP CER 560PF 100V C0G/NP0 1111

CAP CER 560PF 100V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111N561JW101XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N561JW101XTR-ND
Ceramic Capacitors 4363-1111N561JW101XTR-ND
CAP CER 560PF 100V C0G/NP0 1111

CAP CER 560PF 100V C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111N561JW101XDKR-ND 4363-1111N561JW101XCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers