Passive Plus, Inc. Ceramic Capacitors 1111N102JW500X

Description
CAP CER 1000PF 50V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 1000PF 50V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111N102JW500XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N102JW500XTR-ND
Ceramic Capacitors 4363-1111N102JW500XTR-ND
CAP CER 1000PF 50V C0G/NP0 1111

CAP CER 1000PF 50V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111N102JW500XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N102JW500XDKR-ND
Ceramic Capacitors 4363-1111N102JW500XDKR-ND
CAP CER 1000PF 50V C0G/NP0 1111

CAP CER 1000PF 50V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111N102JW500XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N102JW500XCT-ND
Ceramic Capacitors 4363-1111N102JW500XCT-ND
CAP CER 1000PF 50V C0G/NP0 1111

CAP CER 1000PF 50V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 1111N102JW500X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111N102JW500X
Ceramic Capacitors 1111N102JW500X
.110 X.110 1000PF 5% 50V NP0 SUR

.110 X.110 1000PF 5% 50V NP0 SUR

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111N102JW500XTR-ND 4363-1111N102JW500XDKR-ND 1111N102JW500X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF1R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers